Vishay Intertechnology, Inc. RES 6.34 OHM 1W 1% WW AXIAL RWR81S6R34FSB12

Description
RES 6.34ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.34ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34 OHM 1W 1% WW AXIAL - RWR81S6R34FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM 1W 1% WW AXIAL
RWR81S6R34FSB12
RES 6.34 OHM 1W 1% WW AXIAL RWR81S6R34FSB12
RES 6.34ohm 1W 1% WW AXIAL

RES 6.34ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S6R34FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6R34FSB12-ND
Through Hole Resistors RWR81S6R34FSB12-ND
6.34 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.34 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S6R34FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6R34FSB12
Wirewound Resistors 3110-RWR81S6R34FSB12
EGS-1-80 6.34 1% RWR81S6R34FS B12

EGS-1-80 6.34 1% RWR81S6R34FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S6R34FSB12 RWR81S6R34FSB12-ND 3110-RWR81S6R34FSB12
Product Name RES 6.34 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.34 ohms 6.34 ohms 6.34 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details