Vishay Intertechnology, Inc. RES 68.1 OHM 1W 0.5% WW AXIAL RWR81S68R1DSBSL

Description
RES 68.1ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1W 0.5% WW AXIAL - RWR81S68R1DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1W 0.5% WW AXIAL
RWR81S68R1DSBSL
RES 68.1 OHM 1W 0.5% WW AXIAL RWR81S68R1DSBSL
RES 68.1ohm 1W 0.5% WW AXIAL

RES 68.1ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S68R1DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S68R1DSBSL-ND
Through Hole Resistors RWR81S68R1DSBSL-ND
68.1 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68.1 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S68R1DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S68R1DSBSL
Wirewound Resistors 3110-RWR81S68R1DSBSL
EGS-1-80 68.1 .5% RWR81S68R1DS BSL

EGS-1-80 68.1 .5% RWR81S68R1DS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S68R1DSBSL RWR81S68R1DSBSL-ND 3110-RWR81S68R1DSBSL
Product Name RES 68.1 OHM 1W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers