RES 68.1ohm 1W 0.5% WW AXIAL
68.1 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-1-80 68.1 .5% RWR81S68R1DS RSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81S68R1DSRSL | RWR81S68R1DSRSL-ND | 3110-RWR81S68R1DSRSL |
| Product Name | RES 68.1 OHM 1W 0.5% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 68.1 ohms | 68.1 ohms | 68.1 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor |