Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6R23FSBSL

Description
EGS-1-80 6.23 1% RWR81S6R23FS BSL
Request a Quote Datasheet
Description
EGS-1-80 6.23 1% RWR81S6R23FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6R23FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6R23FSBSL
Wirewound Resistors 3110-RWR81S6R23FSBSL
EGS-1-80 6.23 1% RWR81S6R23FS BSL

EGS-1-80 6.23 1% RWR81S6R23FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S6R23FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6R23FSBSL-ND
Through Hole Resistors RWR81S6R23FSBSL-ND
6.23 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.23 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.23 OHM 1W 1% WW AXIAL - RWR81S6R23FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.23 OHM 1W 1% WW AXIAL
RWR81S6R23FSBSL
RES 6.23 OHM 1W 1% WW AXIAL RWR81S6R23FSBSL
RES 6.23ohm 1W 1% WW AXIAL

RES 6.23ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S6R23FSBSL RWR81S6R23FSBSL-ND RWR81S6R23FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 6.23 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6.23 ohms 6.23 ohms 6.23 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details