Vishay Intertechnology, Inc. Wirewound Resistors RWR81S64R2BSB12

Description
EGS-1-80 64.2 .1% RWR81S64R2BS B12
Request a Quote Datasheet
Description
EGS-1-80 64.2 .1% RWR81S64R2BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S64R2BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S64R2BSB12
Wirewound Resistors 3110-RWR81S64R2BSB12
EGS-1-80 64.2 .1% RWR81S64R2BS B12

EGS-1-80 64.2 .1% RWR81S64R2BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S64R2BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S64R2BSB12-ND
Through Hole Resistors RWR81S64R2BSB12-ND
64.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

64.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 64.2 OHM 1W 0.1% WW AXIAL - RWR81S64R2BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.2 OHM 1W 0.1% WW AXIAL
RWR81S64R2BSB12
RES 64.2 OHM 1W 0.1% WW AXIAL RWR81S64R2BSB12
RES 64.2ohm 1W 0.1% WW AXIAL

RES 64.2ohm 1W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S64R2BSB12 RWR81S64R2BSB12-ND RWR81S64R2BSB12
Product Name Wirewound Resistors Through Hole Resistors RES 64.2 OHM 1W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 64.2 ohms 64.2 ohms 64.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details