Vishay Intertechnology, Inc. Wirewound Resistors RWR81S64R9FRBSL

Description
EGS-1-80 64.9 1% RWR81S64R9FR BSL
Request a Quote Datasheet
Description
EGS-1-80 64.9 1% RWR81S64R9FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S64R9FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S64R9FRBSL
Wirewound Resistors 3110-RWR81S64R9FRBSL
EGS-1-80 64.9 1% RWR81S64R9FR BSL

EGS-1-80 64.9 1% RWR81S64R9FR BSL

Supplier's Site Datasheet
RES 64.9 OHM 1W 1% WW AXIAL - RWR81S64R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1W 1% WW AXIAL
RWR81S64R9FRBSL
RES 64.9 OHM 1W 1% WW AXIAL RWR81S64R9FRBSL
RES 64.9ohm 1W 1% WW AXIAL

RES 64.9ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S64R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S64R9FRBSL-ND
Through Hole Resistors RWR81S64R9FRBSL-ND
64.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

64.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S64R9FRBSL RWR81S64R9FRBSL RWR81S64R9FRBSL-ND
Product Name Wirewound Resistors RES 64.9 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details