Vishay Intertechnology, Inc. Through Hole Resistors RWR81S68R1FSS70

Description
68.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
68.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S68R1FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S68R1FSS70-ND
Through Hole Resistors RWR81S68R1FSS70-ND
68.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S68R1FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S68R1FSS70
Wirewound Resistors 3110-RWR81S68R1FSS70
EGS-1-80 68.1 1% RWR81S68R1FS S70

EGS-1-80 68.1 1% RWR81S68R1FS S70

Supplier's Site Datasheet
RES 68.1 OHM 1W 1% WW AXIAL - RWR81S68R1FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1W 1% WW AXIAL
RWR81S68R1FSS70
RES 68.1 OHM 1W 1% WW AXIAL RWR81S68R1FSS70
RES 68.1ohm 1W 1% WW AXIAL

RES 68.1ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S68R1FSS70-ND 3110-RWR81S68R1FSS70 RWR81S68R1FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 68.1 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details