Vishay Intertechnology, Inc. RES 681 OHM 1W 1% WW AXIAL RWR81S6810FRS73

Description
RES 681ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 681ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1W 1% WW AXIAL - RWR81S6810FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1W 1% WW AXIAL
RWR81S6810FRS73
RES 681 OHM 1W 1% WW AXIAL RWR81S6810FRS73
RES 681ohm 1W 1% WW AXIAL

RES 681ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S6810FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6810FRS73
Wirewound Resistors 3110-RWR81S6810FRS73
EGS-1-80 681 1% RWR81S6810FR S73

EGS-1-80 681 1% RWR81S6810FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S6810FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6810FRS73-ND
Through Hole Resistors RWR81S6810FRS73-ND
681 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S6810FRS73 3110-RWR81S6810FRS73 RWR81S6810FRS73-ND
Product Name RES 681 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers