Vishay Intertechnology, Inc. Through Hole Resistors RWR81S6340FSBSL

Description
634 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
634 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S6340FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6340FSBSL-ND
Through Hole Resistors RWR81S6340FSBSL-ND
634 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

634 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S6340FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6340FSBSL
Wirewound Resistors 3110-RWR81S6340FSBSL
EGS-1-80 634 1% RWR81S6340FS BSL

EGS-1-80 634 1% RWR81S6340FS BSL

Supplier's Site Datasheet
RES 634 OHM 1W 1% WW AXIAL - RWR81S6340FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1W 1% WW AXIAL
RWR81S6340FSBSL
RES 634 OHM 1W 1% WW AXIAL RWR81S6340FSBSL
RES 634ohm 1W 1% WW AXIAL

RES 634ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S6340FSBSL-ND 3110-RWR81S6340FSBSL RWR81S6340FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 634 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 634 ohms 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details