Vishay Intertechnology, Inc. RES 680 OHM 1W 1% WW AXIAL RWR81S6800FSS73

Description
RES 680ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 680ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1W 1% WW AXIAL - RWR81S6800FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1W 1% WW AXIAL
RWR81S6800FSS73
RES 680 OHM 1W 1% WW AXIAL RWR81S6800FSS73
RES 680ohm 1W 1% WW AXIAL

RES 680ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S6800FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6800FSS73
Wirewound Resistors 3110-RWR81S6800FSS73
EGS-1-80 680 1% RWR81S6800FS S73

EGS-1-80 680 1% RWR81S6800FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S6800FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6800FSS73-ND
Through Hole Resistors RWR81S6800FSS73-ND
680 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

680 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S6800FSS73 3110-RWR81S6800FSS73 RWR81S6800FSS73-ND
Product Name RES 680 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details