Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6650FRRSL

Description
EGS-1-80 665 1% RWR81S6650FR RSL
Request a Quote Datasheet
Description
EGS-1-80 665 1% RWR81S6650FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6650FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6650FRRSL
Wirewound Resistors 3110-RWR81S6650FRRSL
EGS-1-80 665 1% RWR81S6650FR RSL

EGS-1-80 665 1% RWR81S6650FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S6650FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6650FRRSL-ND
Through Hole Resistors RWR81S6650FRRSL-ND
665 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

665 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 665 OHM 1W 1% WW AXIAL - RWR81S6650FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1W 1% WW AXIAL
RWR81S6650FRRSL
RES 665 OHM 1W 1% WW AXIAL RWR81S6650FRRSL
RES 665ohm 1W 1% WW AXIAL

RES 665ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S6650FRRSL RWR81S6650FRRSL-ND RWR81S6650FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 665 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers