Vishay Intertechnology, Inc. Wirewound Resistors RWR81S63R4BSS73

Description
EGS-1-80 63.4 .1% RWR81S63R4BS S73
Request a Quote Datasheet
Description
EGS-1-80 63.4 .1% RWR81S63R4BS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S63R4BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S63R4BSS73
Wirewound Resistors 3110-RWR81S63R4BSS73
EGS-1-80 63.4 .1% RWR81S63R4BS S73

EGS-1-80 63.4 .1% RWR81S63R4BS S73

Supplier's Site Datasheet
RES 63.4 OHM 1W 0.1% WW AXIAL - RWR81S63R4BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1W 0.1% WW AXIAL
RWR81S63R4BSS73
RES 63.4 OHM 1W 0.1% WW AXIAL RWR81S63R4BSS73
RES 63.4ohm 1W 0.1% WW AXIAL

RES 63.4ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S63R4BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S63R4BSS73-ND
Through Hole Resistors RWR81S63R4BSS73-ND
63.4 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

63.4 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S63R4BSS73 RWR81S63R4BSS73 RWR81S63R4BSS73-ND
Product Name Wirewound Resistors RES 63.4 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details