Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6190FSS73

Description
EGS-1-80 619 1% RWR81S6190FS S73
Request a Quote Datasheet
Description
EGS-1-80 619 1% RWR81S6190FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6190FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6190FSS73
Wirewound Resistors 3110-RWR81S6190FSS73
EGS-1-80 619 1% RWR81S6190FS S73

EGS-1-80 619 1% RWR81S6190FS S73

Supplier's Site Datasheet
RES 619 OHM 1W 1% WW AXIAL - RWR81S6190FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1W 1% WW AXIAL
RWR81S6190FSS73
RES 619 OHM 1W 1% WW AXIAL RWR81S6190FSS73
RES 619ohm 1W 1% WW AXIAL

RES 619ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S6190FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6190FSS73-ND
Through Hole Resistors RWR81S6190FSS73-ND
619 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S6190FSS73 RWR81S6190FSS73 RWR81S6190FSS73-ND
Product Name Wirewound Resistors RES 619 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details