Vishay Intertechnology, Inc. Wirewound Resistors RWR81S5R90BSRSL

Description
EGS-1-80 5.9 .1% RWR81S5R90BS RSL
Request a Quote Datasheet
Description
EGS-1-80 5.9 .1% RWR81S5R90BS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S5R90BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R90BSRSL
Wirewound Resistors 3110-RWR81S5R90BSRSL
EGS-1-80 5.9 .1% RWR81S5R90BS RSL

EGS-1-80 5.9 .1% RWR81S5R90BS RSL

Supplier's Site Datasheet
RES 5.9 OHM 1W 0.1% WW AXIAL - RWR81S5R90BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9 OHM 1W 0.1% WW AXIAL
RWR81S5R90BSRSL
RES 5.9 OHM 1W 0.1% WW AXIAL RWR81S5R90BSRSL
RES 5.9ohm 1W 0.1% WW AXIAL

RES 5.9ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S5R90BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5R90BSRSL-ND
Through Hole Resistors RWR81S5R90BSRSL-ND
5.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S5R90BSRSL RWR81S5R90BSRSL RWR81S5R90BSRSL-ND
Product Name Wirewound Resistors RES 5.9 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 5.9 ohms 5.9 ohms 5.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details