Vishay Intertechnology, Inc. Through Hole Resistors RWR81S6R04FSS73

Description
6.04 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.04 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S6R04FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6R04FSS73-ND
Through Hole Resistors RWR81S6R04FSS73-ND
6.04 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S6R04FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6R04FSS73
Wirewound Resistors 3110-RWR81S6R04FSS73
EGS-1-80 6.04 1% RWR81S6R04FS S73

EGS-1-80 6.04 1% RWR81S6R04FS S73

Supplier's Site Datasheet
RES 6.04 OHM 1W 1% WW AXIAL - RWR81S6R04FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 1W 1% WW AXIAL
RWR81S6R04FSS73
RES 6.04 OHM 1W 1% WW AXIAL RWR81S6R04FSS73
RES 6.04ohm 1W 1% WW AXIAL

RES 6.04ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S6R04FSS73-ND 3110-RWR81S6R04FSS73 RWR81S6R04FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 6.04 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details