Vishay Intertechnology, Inc. Through Hole Resistors RWR81S6R65FRRSL

Description
6.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S6R65FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6R65FRRSL-ND
Through Hole Resistors RWR81S6R65FRRSL-ND
6.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.65 OHM 1W 1% WW AXIAL - RWR81S6R65FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM 1W 1% WW AXIAL
RWR81S6R65FRRSL
RES 6.65 OHM 1W 1% WW AXIAL RWR81S6R65FRRSL
RES 6.65ohm 1W 1% WW AXIAL

RES 6.65ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S6R65FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6R65FRRSL
Wirewound Resistors 3110-RWR81S6R65FRRSL
EGS-1-80 6.65 1% RWR81S6R65FR RSL

EGS-1-80 6.65 1% RWR81S6R65FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S6R65FRRSL-ND RWR81S6R65FRRSL 3110-RWR81S6R65FRRSL
Product Name Through Hole Resistors RES 6.65 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.65 ohms 6.65 ohms 6.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers