Vishay Intertechnology, Inc. Through Hole Resistors RWR81S6000FRB12

Description
600 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
600 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S6000FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6000FRB12-ND
Through Hole Resistors RWR81S6000FRB12-ND
600 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

600 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 600 OHM 1W 1% WW AXIAL - RWR81S6000FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 1W 1% WW AXIAL
RWR81S6000FRB12
RES 600 OHM 1W 1% WW AXIAL RWR81S6000FRB12
RES 600ohm 1W 1% WW AXIAL

RES 600ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S6000FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6000FRB12
Wirewound Resistors 3110-RWR81S6000FRB12
EGS-1-80 600 1% RWR81S6000FR B12

EGS-1-80 600 1% RWR81S6000FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S6000FRB12-ND RWR81S6000FRB12 3110-RWR81S6000FRB12
Product Name Through Hole Resistors RES 600 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 600 ohms 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details