Vishay Intertechnology, Inc. Through Hole Resistors RWR81S5R76FRS70

Description
5.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S5R76FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5R76FRS70-ND
Through Hole Resistors RWR81S5R76FRS70-ND
5.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S5R76FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R76FRS70
Wirewound Resistors 3110-RWR81S5R76FRS70
EGS-1-80 5.76 1% RWR81S5R76FR S70

EGS-1-80 5.76 1% RWR81S5R76FR S70

Supplier's Site Datasheet
RES 5.76 OHM 1W 1% WW AXIAL - RWR81S5R76FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM 1W 1% WW AXIAL
RWR81S5R76FRS70
RES 5.76 OHM 1W 1% WW AXIAL RWR81S5R76FRS70
RES 5.76ohm 1W 1% WW AXIAL

RES 5.76ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S5R76FRS70-ND 3110-RWR81S5R76FRS70 RWR81S5R76FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 5.76 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.76 ohms 5.76 ohms 5.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details