Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6R04FSRSL

Description
EGS-1-80 6.04 1% RWR81S6R04FS RSL
Request a Quote Datasheet
Description
EGS-1-80 6.04 1% RWR81S6R04FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6R04FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6R04FSRSL
Wirewound Resistors 3110-RWR81S6R04FSRSL
EGS-1-80 6.04 1% RWR81S6R04FS RSL

EGS-1-80 6.04 1% RWR81S6R04FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S6R04FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6R04FSRSL-ND
Through Hole Resistors RWR81S6R04FSRSL-ND
6.04 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.04 OHM 1W 1% WW AXIAL - RWR81S6R04FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 1W 1% WW AXIAL
RWR81S6R04FSRSL
RES 6.04 OHM 1W 1% WW AXIAL RWR81S6R04FSRSL
RES 6.04ohm 1W 1% WW AXIAL

RES 6.04ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S6R04FSRSL RWR81S6R04FSRSL-ND RWR81S6R04FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 6.04 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers