Vishay Intertechnology, Inc. RES 63.4 OHM 1W 1% WW AXIAL RWR81S63R4FSS73

Description
RES 63.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 63.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1W 1% WW AXIAL - RWR81S63R4FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1W 1% WW AXIAL
RWR81S63R4FSS73
RES 63.4 OHM 1W 1% WW AXIAL RWR81S63R4FSS73
RES 63.4ohm 1W 1% WW AXIAL

RES 63.4ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S63R4FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S63R4FSS73-ND
Through Hole Resistors RWR81S63R4FSS73-ND
63.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

63.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S63R4FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S63R4FSS73
Wirewound Resistors 3110-RWR81S63R4FSS73
EGS-1-80 63.4 1% RWR81S63R4FS S73

EGS-1-80 63.4 1% RWR81S63R4FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S63R4FSS73 RWR81S63R4FSS73-ND 3110-RWR81S63R4FSS73
Product Name RES 63.4 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers