Vishay Intertechnology, Inc. RES 68.1 OHM 1W 1% WW AXIAL RWR81S68R1FSS73

Description
RES 68.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1W 1% WW AXIAL - RWR81S68R1FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1W 1% WW AXIAL
RWR81S68R1FSS73
RES 68.1 OHM 1W 1% WW AXIAL RWR81S68R1FSS73
RES 68.1ohm 1W 1% WW AXIAL

RES 68.1ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S68R1FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S68R1FSS73
Wirewound Resistors 3110-RWR81S68R1FSS73
EGS-1-80 68.1 1% RWR81S68R1FS S73

EGS-1-80 68.1 1% RWR81S68R1FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S68R1FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S68R1FSS73-ND
Through Hole Resistors RWR81S68R1FSS73-ND
68.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S68R1FSS73 3110-RWR81S68R1FSS73 RWR81S68R1FSS73-ND
Product Name RES 68.1 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details