Vishay Intertechnology, Inc. Wirewound Resistors RWR81S5R62FSBSL

Description
EGS-1-80 5.62 1% RWR81S5R62FS BSL
Request a Quote Datasheet
Description
EGS-1-80 5.62 1% RWR81S5R62FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S5R62FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R62FSBSL
Wirewound Resistors 3110-RWR81S5R62FSBSL
EGS-1-80 5.62 1% RWR81S5R62FS BSL

EGS-1-80 5.62 1% RWR81S5R62FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S5R62FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5R62FSBSL-ND
Through Hole Resistors RWR81S5R62FSBSL-ND
5.62 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.62 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.62 OHM 1W 1% WW AXIAL - RWR81S5R62FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 1W 1% WW AXIAL
RWR81S5R62FSBSL
RES 5.62 OHM 1W 1% WW AXIAL RWR81S5R62FSBSL
RES 5.62ohm 1W 1% WW AXIAL

RES 5.62ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S5R62FSBSL RWR81S5R62FSBSL-ND RWR81S5R62FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 5.62 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 5.62 ohms 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers