Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6650BSRSL

Description
EGS-1-80 665 .1% RWR81S6650BS RSL
Request a Quote Datasheet
Description
EGS-1-80 665 .1% RWR81S6650BS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6650BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6650BSRSL
Wirewound Resistors 3110-RWR81S6650BSRSL
EGS-1-80 665 .1% RWR81S6650BS RSL

EGS-1-80 665 .1% RWR81S6650BS RSL

Supplier's Site Datasheet
RES 665 OHM 1W 0.1% WW AXIAL - RWR81S6650BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1W 0.1% WW AXIAL
RWR81S6650BSRSL
RES 665 OHM 1W 0.1% WW AXIAL RWR81S6650BSRSL
RES 665ohm 1W 0.1% WW AXIAL

RES 665ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S6650BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6650BSRSL-ND
Through Hole Resistors RWR81S6650BSRSL-ND
665 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

665 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S6650BSRSL RWR81S6650BSRSL RWR81S6650BSRSL-ND
Product Name Wirewound Resistors RES 665 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers