Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6340FSS73

Description
EGS-1-80 634 1% RWR81S6340FS S73
Request a Quote Datasheet
Description
EGS-1-80 634 1% RWR81S6340FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6340FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6340FSS73
Wirewound Resistors 3110-RWR81S6340FSS73
EGS-1-80 634 1% RWR81S6340FS S73

EGS-1-80 634 1% RWR81S6340FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S6340FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6340FSS73-ND
Through Hole Resistors RWR81S6340FSS73-ND
634 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

634 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 634 OHM 1W 1% WW AXIAL - RWR81S6340FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1W 1% WW AXIAL
RWR81S6340FSS73
RES 634 OHM 1W 1% WW AXIAL RWR81S6340FSS73
RES 634ohm 1W 1% WW AXIAL

RES 634ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S6340FSS73 RWR81S6340FSS73-ND RWR81S6340FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 634 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 634 ohms 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details