Vishay Intertechnology, Inc. Wirewound Resistors RWR81S60R4FSS70

Description
EGS-1-80 60.4 1% RWR81S60R4FS S70
Request a Quote Datasheet
Description
EGS-1-80 60.4 1% RWR81S60R4FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S60R4FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S60R4FSS70
Wirewound Resistors 3110-RWR81S60R4FSS70
EGS-1-80 60.4 1% RWR81S60R4FS S70

EGS-1-80 60.4 1% RWR81S60R4FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S60R4FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S60R4FSS70-ND
Through Hole Resistors RWR81S60R4FSS70-ND
60.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 60.4 OHM 1W 1% WW AXIAL - RWR81S60R4FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1W 1% WW AXIAL
RWR81S60R4FSS70
RES 60.4 OHM 1W 1% WW AXIAL RWR81S60R4FSS70
RES 60.4ohm 1W 1% WW AXIAL

RES 60.4ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S60R4FSS70 RWR81S60R4FSS70-ND RWR81S60R4FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 60.4 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details