Vishay Intertechnology, Inc. Through Hole Resistors RWR81S69R8FRS70

Description
69.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
69.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S69R8FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S69R8FRS70-ND
Through Hole Resistors RWR81S69R8FRS70-ND
69.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

69.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 69.8 OHM 1W 1% WW AXIAL - RWR81S69R8FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1W 1% WW AXIAL
RWR81S69R8FRS70
RES 69.8 OHM 1W 1% WW AXIAL RWR81S69R8FRS70
RES 69.8ohm 1W 1% WW AXIAL

RES 69.8ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S69R8FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S69R8FRS70
Wirewound Resistors 3110-RWR81S69R8FRS70
EGS-1-80 69.8 1% RWR81S69R8FR S70

EGS-1-80 69.8 1% RWR81S69R8FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S69R8FRS70-ND RWR81S69R8FRS70 3110-RWR81S69R8FRS70
Product Name Through Hole Resistors RES 69.8 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details