Vishay Intertechnology, Inc. RES 600 OHM 1W 1% WW AXIAL RWR81S6000FSBSL

Description
RES 600ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 600ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600 OHM 1W 1% WW AXIAL - RWR81S6000FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 1W 1% WW AXIAL
RWR81S6000FSBSL
RES 600 OHM 1W 1% WW AXIAL RWR81S6000FSBSL
RES 600ohm 1W 1% WW AXIAL

RES 600ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S6000FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6000FSBSL
Wirewound Resistors 3110-RWR81S6000FSBSL
EGS-1-80 600 1% RWR81S6000FS BSL

EGS-1-80 600 1% RWR81S6000FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S6000FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6000FSBSL-ND
Through Hole Resistors RWR81S6000FSBSL-ND
600 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

600 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S6000FSBSL 3110-RWR81S6000FSBSL RWR81S6000FSBSL-ND
Product Name RES 600 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 600 ohms 600 ohms 600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - C3A2R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details