Vishay Intertechnology, Inc. Through Hole Resistors RWR81S5R90FSBSL

Description
5.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S5R90FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5R90FSBSL-ND
Through Hole Resistors RWR81S5R90FSBSL-ND
5.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.9 OHM 1W 1% WW AXIAL - RWR81S5R90FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9 OHM 1W 1% WW AXIAL
RWR81S5R90FSBSL
RES 5.9 OHM 1W 1% WW AXIAL RWR81S5R90FSBSL
RES 5.9ohm 1W 1% WW AXIAL

RES 5.9ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S5R90FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R90FSBSL
Wirewound Resistors 3110-RWR81S5R90FSBSL
EGS-1-80 5.9 1% RWR81S5R90FS BSL

EGS-1-80 5.9 1% RWR81S5R90FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S5R90FSBSL-ND RWR81S5R90FSBSL 3110-RWR81S5R90FSBSL
Product Name Through Hole Resistors RES 5.9 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.9 ohms 5.9 ohms 5.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details