Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6810FPRSL

Description
EGS-1-80 681 1% RWR81S6810FP RSL
Request a Quote Datasheet
Description
EGS-1-80 681 1% RWR81S6810FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6810FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6810FPRSL
Wirewound Resistors 3110-RWR81S6810FPRSL
EGS-1-80 681 1% RWR81S6810FP RSL

EGS-1-80 681 1% RWR81S6810FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S6810FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6810FPRSL-ND
Through Hole Resistors RWR81S6810FPRSL-ND
681 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 681 OHM 1W 1% WW AXIAL - RWR81S6810FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1W 1% WW AXIAL
RWR81S6810FPRSL
RES 681 OHM 1W 1% WW AXIAL RWR81S6810FPRSL
RES 681ohm 1W 1% WW AXIAL

RES 681ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S6810FPRSL RWR81S6810FPRSL-ND RWR81S6810FPRSL
Product Name Wirewound Resistors Through Hole Resistors RES 681 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 8098780P - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details