Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6490FRS70

Description
EGS-1-80 649 1% RWR81S6490FR S70
Request a Quote Datasheet
Description
EGS-1-80 649 1% RWR81S6490FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6490FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6490FRS70
Wirewound Resistors 3110-RWR81S6490FRS70
EGS-1-80 649 1% RWR81S6490FR S70

EGS-1-80 649 1% RWR81S6490FR S70

Supplier's Site Datasheet
RES 649 OHM 1W 1% WW AXIAL - RWR81S6490FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1W 1% WW AXIAL
RWR81S6490FRS70
RES 649 OHM 1W 1% WW AXIAL RWR81S6490FRS70
RES 649ohm 1W 1% WW AXIAL

RES 649ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S6490FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6490FRS70-ND
Through Hole Resistors RWR81S6490FRS70-ND
649 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S6490FRS70 RWR81S6490FRS70 RWR81S6490FRS70-ND
Product Name Wirewound Resistors RES 649 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 649 ohms 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details