Vishay Intertechnology, Inc. RES 60.4 OHM 1W 1% WW AXIAL RWR81S60R4FSRSL

Description
RES 60.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1W 1% WW AXIAL - RWR81S60R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1W 1% WW AXIAL
RWR81S60R4FSRSL
RES 60.4 OHM 1W 1% WW AXIAL RWR81S60R4FSRSL
RES 60.4ohm 1W 1% WW AXIAL

RES 60.4ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S60R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S60R4FSRSL-ND
Through Hole Resistors RWR81S60R4FSRSL-ND
60.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S60R4FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S60R4FSRSL
Wirewound Resistors 3110-RWR81S60R4FSRSL
EGS-1-80 60.4 1% RWR81S60R4FS RSL

EGS-1-80 60.4 1% RWR81S60R4FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S60R4FSRSL RWR81S60R4FSRSL-ND 3110-RWR81S60R4FSRSL
Product Name RES 60.4 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details