Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6R98FRS70

Description
EGS-1-80 6.98 1% RWR81S6R98FR S70
Request a Quote Datasheet
Description
EGS-1-80 6.98 1% RWR81S6R98FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6R98FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6R98FRS70
Wirewound Resistors 3110-RWR81S6R98FRS70
EGS-1-80 6.98 1% RWR81S6R98FR S70

EGS-1-80 6.98 1% RWR81S6R98FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S6R98FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6R98FRS70-ND
Through Hole Resistors RWR81S6R98FRS70-ND
6.98 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.98 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.98 OHM 1W 1% WW AXIAL - RWR81S6R98FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98 OHM 1W 1% WW AXIAL
RWR81S6R98FRS70
RES 6.98 OHM 1W 1% WW AXIAL RWR81S6R98FRS70
RES 6.98ohm 1W 1% WW AXIAL

RES 6.98ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S6R98FRS70 RWR81S6R98FRS70-ND RWR81S6R98FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 6.98 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6.98 ohms 6.98 ohms 6.98 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details