Vishay Intertechnology, Inc. RES 6.81 OHM 1W 1% WW AXIAL RWR81S6R81FRS73

Description
RES 6.81ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.81ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81 OHM 1W 1% WW AXIAL - RWR81S6R81FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 1W 1% WW AXIAL
RWR81S6R81FRS73
RES 6.81 OHM 1W 1% WW AXIAL RWR81S6R81FRS73
RES 6.81ohm 1W 1% WW AXIAL

RES 6.81ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S6R81FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6R81FRS73-ND
Through Hole Resistors RWR81S6R81FRS73-ND
6.81 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.81 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S6R81FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6R81FRS73
Wirewound Resistors 3110-RWR81S6R81FRS73
EGS-1-80 6.81 1% RWR81S6R81FR S73

EGS-1-80 6.81 1% RWR81S6R81FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S6R81FRS73 RWR81S6R81FRS73-ND 3110-RWR81S6R81FRS73
Product Name RES 6.81 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.81 ohms 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers