Vishay Intertechnology, Inc. Through Hole Resistors RWR81S6040FSS70

Description
604 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
604 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S6040FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6040FSS70-ND
Through Hole Resistors RWR81S6040FSS70-ND
604 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S6040FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6040FSS70
Wirewound Resistors 3110-RWR81S6040FSS70
EGS-1-80 604 1% RWR81S6040FS S70

EGS-1-80 604 1% RWR81S6040FS S70

Supplier's Site Datasheet
RES 604 OHM 1W 1% WW AXIAL - RWR81S6040FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1W 1% WW AXIAL
RWR81S6040FSS70
RES 604 OHM 1W 1% WW AXIAL RWR81S6040FSS70
RES 604ohm 1W 1% WW AXIAL

RES 604ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S6040FSS70-ND 3110-RWR81S6040FSS70 RWR81S6040FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 604 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 604 ohms 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details