Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6650FSS73

Description
EGS-1-80 665 1% RWR81S6650FS S73
Request a Quote Datasheet
Description
EGS-1-80 665 1% RWR81S6650FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6650FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6650FSS73
Wirewound Resistors 3110-RWR81S6650FSS73
EGS-1-80 665 1% RWR81S6650FS S73

EGS-1-80 665 1% RWR81S6650FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S6650FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6650FSS73-ND
Through Hole Resistors RWR81S6650FSS73-ND
665 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

665 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 665 OHM 1W 1% WW AXIAL - RWR81S6650FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1W 1% WW AXIAL
RWR81S6650FSS73
RES 665 OHM 1W 1% WW AXIAL RWR81S6650FSS73
RES 665ohm 1W 1% WW AXIAL

RES 665ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S6650FSS73 RWR81S6650FSS73-ND RWR81S6650FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 665 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details