Res Wirewound 69.8 Ohm 1% 1W ¦20ppm/¦C 0.001% AXL Thru-Hole T/R
EGS-1-80 69.8 1% RWR81S69R8FS S73
69.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR81S69R8FSS73 | 3110-RWR81S69R8FSS73 | RWR81S69R8FSS73-ND |
| Product Name | Res Wirewound 69.8 Ohm 1% 1W ¦20ppm/¦C 0.001% AXL Thru-Hole T/R | Wirewound Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 to 1.00E-3 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 1 watts | 1 watts |