Vishay Intertechnology, Inc. RES 64.9 OHM 1W 1% WW AXIAL RWR81S64R9FPS73

Description
RES 64.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 64.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1W 1% WW AXIAL - RWR81S64R9FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1W 1% WW AXIAL
RWR81S64R9FPS73
RES 64.9 OHM 1W 1% WW AXIAL RWR81S64R9FPS73
RES 64.9ohm 1W 1% WW AXIAL

RES 64.9ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S64R9FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S64R9FPS73-ND
Through Hole Resistors RWR81S64R9FPS73-ND
64.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

64.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S64R9FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S64R9FPS73
Wirewound Resistors 3110-RWR81S64R9FPS73
EGS-1-80 64.9 1% RWR81S64R9FP S73

EGS-1-80 64.9 1% RWR81S64R9FP S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S64R9FPS73 RWR81S64R9FPS73-ND 3110-RWR81S64R9FPS73
Product Name RES 64.9 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details