Vishay Intertechnology, Inc. RES 6.65 OHM 1W 1% WW AXIAL RWR81S6R65FRS70

Description
RES 6.65ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.65ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65 OHM 1W 1% WW AXIAL - RWR81S6R65FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM 1W 1% WW AXIAL
RWR81S6R65FRS70
RES 6.65 OHM 1W 1% WW AXIAL RWR81S6R65FRS70
RES 6.65ohm 1W 1% WW AXIAL

RES 6.65ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S6R65FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6R65FRS70
Wirewound Resistors 3110-RWR81S6R65FRS70
EGS-1-80 6.65 1% RWR81S6R65FR S70

EGS-1-80 6.65 1% RWR81S6R65FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S6R65FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6R65FRS70-ND
Through Hole Resistors RWR81S6R65FRS70-ND
6.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S6R65FRS70 3110-RWR81S6R65FRS70 RWR81S6R65FRS70-ND
Product Name RES 6.65 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.65 ohms 6.65 ohms 6.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details