Vishay Intertechnology, Inc. Wirewound Resistors RWR81S69R8FSBSL

Description
EGS-1-80 69.8 1% RWR81S69R8FS BSL
Request a Quote Datasheet
Description
EGS-1-80 69.8 1% RWR81S69R8FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S69R8FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S69R8FSBSL
Wirewound Resistors 3110-RWR81S69R8FSBSL
EGS-1-80 69.8 1% RWR81S69R8FS BSL

EGS-1-80 69.8 1% RWR81S69R8FS BSL

Supplier's Site Datasheet
RES 69.8 OHM 1W 1% WW AXIAL - RWR81S69R8FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1W 1% WW AXIAL
RWR81S69R8FSBSL
RES 69.8 OHM 1W 1% WW AXIAL RWR81S69R8FSBSL
RES 69.8ohm 1W 1% WW AXIAL

RES 69.8ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S69R8FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S69R8FSBSL-ND
Through Hole Resistors RWR81S69R8FSBSL-ND
69.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

69.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S69R8FSBSL RWR81S69R8FSBSL RWR81S69R8FSBSL-ND
Product Name Wirewound Resistors RES 69.8 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details