Vishay Intertechnology, Inc. RES 649 OHM 1W 1% WW AXIAL RWR81S6490FRS73

Description
RES 649ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 649ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1W 1% WW AXIAL - RWR81S6490FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1W 1% WW AXIAL
RWR81S6490FRS73
RES 649 OHM 1W 1% WW AXIAL RWR81S6490FRS73
RES 649ohm 1W 1% WW AXIAL

RES 649ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S6490FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6490FRS73-ND
Through Hole Resistors RWR81S6490FRS73-ND
649 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S6490FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6490FRS73
Wirewound Resistors 3110-RWR81S6490FRS73
EGS-1-80 649 1% RWR81S6490FR S73

EGS-1-80 649 1% RWR81S6490FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S6490FRS73 RWR81S6490FRS73-ND 3110-RWR81S6490FRS73
Product Name RES 649 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details