Vishay Intertechnology, Inc. RES 6.43 OHM 1W 1% WW AXIAL RWR81S6R43FSB12

Description
RES 6.43ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.43ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.43 OHM 1W 1% WW AXIAL - RWR81S6R43FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.43 OHM 1W 1% WW AXIAL
RWR81S6R43FSB12
RES 6.43 OHM 1W 1% WW AXIAL RWR81S6R43FSB12
RES 6.43ohm 1W 1% WW AXIAL

RES 6.43ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S6R43FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6R43FSB12-ND
Through Hole Resistors RWR81S6R43FSB12-ND
6.43 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.43 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S6R43FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6R43FSB12
Wirewound Resistors 3110-RWR81S6R43FSB12
EGS-1-80 6.43 1% RWR81S6R43FS B12

EGS-1-80 6.43 1% RWR81S6R43FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S6R43FSB12 RWR81S6R43FSB12-ND 3110-RWR81S6R43FSB12
Product Name RES 6.43 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.43 ohms 6.43 ohms 6.43 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR10JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details