Vishay Intertechnology, Inc. RES 604 OHM 1W 0.1% WW AXIAL RWR81S6040BRB12

Description
RES 604ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1W 0.1% WW AXIAL - RWR81S6040BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1W 0.1% WW AXIAL
RWR81S6040BRB12
RES 604 OHM 1W 0.1% WW AXIAL RWR81S6040BRB12
RES 604ohm 1W 0.1% WW AXIAL

RES 604ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S6040BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6040BRB12-ND
Through Hole Resistors RWR81S6040BRB12-ND
604 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S6040BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6040BRB12
Wirewound Resistors 3110-RWR81S6040BRB12
EGS-1-80 604 .1% RWR81S6040BR B12

EGS-1-80 604 .1% RWR81S6040BR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S6040BRB12 RWR81S6040BRB12-ND 3110-RWR81S6040BRB12
Product Name RES 604 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers