Vishay Intertechnology, Inc. RES 6.04 OHM 1W 1% WW AXIAL RWR81S6R04FRS73

Description
RES 6.04ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.04ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04 OHM 1W 1% WW AXIAL - RWR81S6R04FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 1W 1% WW AXIAL
RWR81S6R04FRS73
RES 6.04 OHM 1W 1% WW AXIAL RWR81S6R04FRS73
RES 6.04ohm 1W 1% WW AXIAL

RES 6.04ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S6R04FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6R04FRS73
Wirewound Resistors 3110-RWR81S6R04FRS73
EGS-1-80 6.04 1% RWR81S6R04FR S73

EGS-1-80 6.04 1% RWR81S6R04FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S6R04FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6R04FRS73-ND
Through Hole Resistors RWR81S6R04FRS73-ND
6.04 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S6R04FRS73 3110-RWR81S6R04FRS73 RWR81S6R04FRS73-ND
Product Name RES 6.04 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details