Vishay Intertechnology, Inc. 6.8 Ohm 1W Resistor RWR81S6R80FSB12

Description
Res Wirewound 6.8 Ohm 1% 1W ±50ppm/°C 0.001% Silicone AXL Bulk Product overview: RWR81S6R80FSB12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR81S6R80FSB12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound 6.8 Ohm 1% 1W ±50ppm/°C 0.001% Silicone AXL Bulk Product overview: RWR81S6R80FSB12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR81S6R80FSB12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8 Ohm 1W Resistor - 53-RWR81S6R80FSB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8 Ohm 1W Resistor
53-RWR81S6R80FSB12
6.8 Ohm 1W Resistor 53-RWR81S6R80FSB12
Res Wirewound 6.8 Ohm 1% 1W ±50ppm/°C 0.001% Silicone AXL Bulk Product overview: RWR81S6R80FSB12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR81S6R80FSB12 can be used for catalog matching and distributor lookup.

Res Wirewound 6.8 Ohm 1% 1W ±50ppm/°C 0.001% Silicone AXL Bulk Product overview: RWR81S6R80FSB12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR81S6R80FSB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RWR81S6R80FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6R80FSB12
Wirewound Resistors 3110-RWR81S6R80FSB12
EGS-1-80 6.8 1% RWR81S6R80FS B12

EGS-1-80 6.8 1% RWR81S6R80FS B12

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RWR81S6R80FSB12
932569-RWR81S6R80FSB12
Through Hole Resistors - RWR81S6R80FSB12 932569-RWR81S6R80FSB12
Manufacturer: Vishay Win Source Part Number: 932569-RWR81S6R80FSB 12 Series: Military, MIL-PRF-39007, RWR81S Operating Temperature Range: -55°C ~ 250°C Features: 6.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound Package: Axial Package: Bulk Family Name: RWR81 Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080

Manufacturer: Vishay
Win Source Part Number: 932569-RWR81S6R80FSB12
Series: Military, MIL-PRF-39007, RWR81S
Operating Temperature Range: -55°C ~ 250°C
Features: 6.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Package: Axial
Package: Bulk
Family Name: RWR81
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080

Buy Now Datasheet
Through Hole Resistors - RWR81S6R80FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6R80FSB12-ND
Through Hole Resistors RWR81S6R80FSB12-ND
6.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.8 OHM 1W 1% WW AXIAL - RWR81S6R80FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM 1W 1% WW AXIAL
RWR81S6R80FSB12
RES 6.8 OHM 1W 1% WW AXIAL RWR81S6R80FSB12
RES 6.8ohm 1W 1% WW AXIAL

RES 6.8ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Win Source Electronics DigiKey ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 53-RWR81S6R80FSB12 3110-RWR81S6R80FSB12 932569-RWR81S6R80FSB12 RWR81S6R80FSB12-ND RWR81S6R80FSB12
Product Name 6.8 Ohm 1W Resistor Wirewound Resistors Through Hole Resistors - RWR81S6R80FSB12 Through Hole Resistors RES 6.8 OHM 1W 1% WW AXIAL
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms 6.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details