Vishay Intertechnology, Inc. Through Hole Resistors RWR81S6490FSBSL

Description
649 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
649 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S6490FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6490FSBSL-ND
Through Hole Resistors RWR81S6490FSBSL-ND
649 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S6490FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6490FSBSL
Wirewound Resistors 3110-RWR81S6490FSBSL
EGS-1-80 649 1% RWR81S6490FS BSL

EGS-1-80 649 1% RWR81S6490FS BSL

Supplier's Site Datasheet
RES 649 OHM 1W 1% WW AXIAL - RWR81S6490FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1W 1% WW AXIAL
RWR81S6490FSBSL
RES 649 OHM 1W 1% WW AXIAL RWR81S6490FSBSL
RES 649ohm 1W 1% WW AXIAL

RES 649ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S6490FSBSL-ND 3110-RWR81S6490FSBSL RWR81S6490FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 649 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 649 ohms 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR39JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers