RES 5.49ohm 1W 1% WW AXIAL
EGS-1-80 5.49 1% RWR81S5R49FS S73
5.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR81S5R49FSS73 | 3110-RWR81S5R49FSS73 | RWR81S5R49FSS73-ND |
| Product Name | RES 5.49 OHM 1W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 5.49 ohms | 5.49 ohms | 5.49 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Category / Application | Industrial | General Use |