Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6650FSS70

Description
EGS-1-80 665 1% RWR81S6650FS S70
Request a Quote Datasheet
Description
EGS-1-80 665 1% RWR81S6650FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6650FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6650FSS70
Wirewound Resistors 3110-RWR81S6650FSS70
EGS-1-80 665 1% RWR81S6650FS S70

EGS-1-80 665 1% RWR81S6650FS S70

Supplier's Site Datasheet
RES 665 OHM 1W 1% WW AXIAL - RWR81S6650FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1W 1% WW AXIAL
RWR81S6650FSS70
RES 665 OHM 1W 1% WW AXIAL RWR81S6650FSS70
RES 665ohm 1W 1% WW AXIAL

RES 665ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S6650FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6650FSS70-ND
Through Hole Resistors RWR81S6650FSS70-ND
665 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

665 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S6650FSS70 RWR81S6650FSS70 RWR81S6650FSS70-ND
Product Name Wirewound Resistors RES 665 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details