EGS-1-80 67.3 .1% RWR81S67R3BS RSL
67.3 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 67.3ohm 1W 0.1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S67R3BSRSL | RWR81S67R3BSRSL-ND | RWR81S67R3BSRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 67.3 OHM 1W 0.1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 67.3 ohms | 67.3 ohms | 67.3 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |