Vishay Intertechnology, Inc. Through Hole Resistors RWR81S6R49FMRSL

Description
6.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S6R49FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6R49FMRSL-ND
Through Hole Resistors RWR81S6R49FMRSL-ND
6.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.49 OHM 1W 1% WW AXIAL - RWR81S6R49FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 1W 1% WW AXIAL
RWR81S6R49FMRSL
RES 6.49 OHM 1W 1% WW AXIAL RWR81S6R49FMRSL
RES 6.49ohm 1W 1% WW AXIAL

RES 6.49ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S6R49FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6R49FMRSL
Wirewound Resistors 3110-RWR81S6R49FMRSL
EGS-1-80 6.49 1% RWR81S6R49FM RSL

EGS-1-80 6.49 1% RWR81S6R49FM RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S6R49FMRSL-ND RWR81S6R49FMRSL 3110-RWR81S6R49FMRSL
Product Name Through Hole Resistors RES 6.49 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.49 ohms 6.49 ohms 6.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details