Vishay Intertechnology, Inc. RES 634 OHM 1W 1% WW AXIAL RWR81S6340FSS70

Description
RES 634ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 634ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1W 1% WW AXIAL - RWR81S6340FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1W 1% WW AXIAL
RWR81S6340FSS70
RES 634 OHM 1W 1% WW AXIAL RWR81S6340FSS70
RES 634ohm 1W 1% WW AXIAL

RES 634ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S6340FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6340FSS70-ND
Through Hole Resistors RWR81S6340FSS70-ND
634 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

634 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S6340FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6340FSS70
Wirewound Resistors 3110-RWR81S6340FSS70
EGS-1-80 634 1% RWR81S6340FS S70

EGS-1-80 634 1% RWR81S6340FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S6340FSS70 RWR81S6340FSS70-ND 3110-RWR81S6340FSS70
Product Name RES 634 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634 ohms 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details